Molex Pluggable Terminal Blocks 39517-8802

Description
Pluggable Terminal Blocks 3.81MM EURO PLUG VER T ME FWE GRN 10AV AU
Datasheet
Description
Pluggable Terminal Blocks 3.81MM EURO PLUG VER T ME FWE GRN 10AV AU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39517-8802 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39517-8802
Pluggable Terminal Blocks 39517-8802
Pluggable Terminal Blocks 3.81MM EURO PLUG VER T ME FWE GRN 10AV AU

Pluggable Terminal Blocks 3.81MM EURO PLUG VER T ME FWE GRN 10AV AU

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39517-8802
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
Contacts Pitch 3.81 mm (0.15 inches)
Orientation Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Ground terminal block - 2001-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details