TERM BLOCK HDR 11POS VERT 3.81MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM25827-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Features | Mating Flange |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Single Feed Through |