Molex Headers, Plugs and Sockets 395138406

Description
"6 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"6 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395138406-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395138406-ND
Headers, Plugs and Sockets 0395138406-ND
"6 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395138406-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M3AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
D-Sub Connector Assemblies - 2262-A28200-009TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details