Molex Headers, Plugs and Sockets 395133511

Description
"11 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"11 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395133511-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395133511-ND
Headers, Plugs and Sockets 0395133511-ND
"11 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"

"11 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395133511-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details