Terminal Block,Cable Mount,PLUG,3 Contacts,SKT RoHS Compliant: Yes
Pluggable Terminal Blocks 3.81MM EURO PLUG VER UG VERT FWE BLK 3CKT
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 20M7166 | 39513-3003 |
| Product Name | Terminal Block,cable Mount,plug,3 Contacts,skt Rohs Compliant Molex | Pluggable Terminal Blocks |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 3 | |
| Contacts Pitch | 3.81 mm (0.15 inches) | |
| Orientation | Vertical |