TERM BLOCK PLUG 3POS STR 3.81MM
Molex 395100003 Pluggable Terminal Block
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | WM20082-ND | 534577 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug | Terminal Plug |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |
| Terminal Block Type | Single Feed Through |