Molex Terminal Blocks - Headers, Plugs and Sockets 395100002

Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - WM23190-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
WM23190-ND
Terminal Blocks - Headers, Plugs and Sockets WM23190-ND
TERM BLOCK PLUG 2POS STR 3.81MM

TERM BLOCK PLUG 2POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 534576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
534576
Pluggable Terminal Blocks 534576
Molex 395100002 Pluggable Terminal Block

Molex 395100002 Pluggable Terminal Block

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number WM23190-ND 534576
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug Terminal Plug
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437644-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Orientation 90°
View Details
High and Medium-Power Terminal Blocks - HP-ATA-90-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Cage
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details