Pluggable Terminal Blocks 3.81MM EURO PLUG RA URO PLUG RA GRN 8CKT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39510-5008 |
| Product Name | Pluggable Terminal Blocks |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 8 |
| Contacts Pitch | 3.81 mm (0.15 inches) |