Molex Terminal Blocks - 39510-0002 39510-0002

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013021-39510-0002 Packaging: Bulk Number of Positions: 2 Pitch: 3.81 mm Number of Rows: 1 Termination: Screw Voltage Rating: 300 V Current Rating: 8 A Number of Contacts: 2 Gender: Female Number of Circuits: 2 Orientation: Horizontal, Vertical Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1-66331-4; 39514-0002; 03-06-1023; 03-06-6023; 1984316; 284539-20395100002; 395100002; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 ELV: Compliant Wire Gauge (Max): 16 AWG Wire Gauge (Min): 24 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013021-39510-0002 Packaging: Bulk Number of Positions: 2 Pitch: 3.81 mm Number of Rows: 1 Termination: Screw Voltage Rating: 300 V Current Rating: 8 A Number of Contacts: 2 Gender: Female Number of Circuits: 2 Orientation: Horizontal, Vertical Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1-66331-4; 39514-0002; 03-06-1023; 03-06-6023; 1984316; 284539-20395100002; 395100002; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 ELV: Compliant Wire Gauge (Max): 16 AWG Wire Gauge (Min): 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39510-0002 - 1013021-39510-0002 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39510-0002
1013021-39510-0002
Terminal Blocks - 39510-0002 1013021-39510-0002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013021-39510-0002 Packaging: Bulk Number of Positions: 2 Pitch: 3.81 mm Number of Rows: 1 Termination: Screw Voltage Rating: 300 V Current Rating: 8 A Number of Contacts: 2 Gender: Female Number of Circuits: 2 Orientation: Horizontal, Vertical Categories: Terminal Blocks Alternative Parts (Cross-Reference): 1-66331-4; 39514-0002; 03-06-1023; 03-06-6023; 1984316; 284539-20395100002; 395100002; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 ELV: Compliant Wire Gauge (Max): 16 AWG Wire Gauge (Min): 24 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013021-39510-0002
Packaging: Bulk
Number of Positions: 2
Pitch: 3.81 mm
Number of Rows: 1
Termination: Screw
Voltage Rating: 300 V
Current Rating: 8 A
Number of Contacts: 2
Gender: Female
Number of Circuits: 2
Orientation: Horizontal, Vertical
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 1-66331-4; 39514-0002; 03-06-1023; 03-06-6023; 1984316; 284539-20395100002; 395100002;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
ELV: Compliant
Wire Gauge (Max): 16 AWG
Wire Gauge (Min): 24 AWG

Buy Now
Singapore, Singapore
Electronic Connector
368-39510-0002
Electronic Connector 368-39510-0002
Barrier Strip Terminal Block, Product overview: 39510-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-39510-0002 can be used for catalog matching and distributor lookup.

Barrier Strip Terminal Block, Product overview: 39510-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-39510-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Block,cable Mount,plug,2 Contacts,skt Rohs Compliant Molex - 03N5893 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,cable Mount,plug,2 Contacts,skt Rohs Compliant Molex
03N5893
Terminal Block,cable Mount,plug,2 Contacts,skt Rohs Compliant Molex 03N5893
Terminal Block,Cable Mount,PLUG,2 Contacts,SKT RoHS Compliant: Yes

Terminal Block,Cable Mount,PLUG,2 Contacts,SKT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1013021-39510-0002 368-39510-0002 03N5893
Product Name Terminal Blocks - 39510-0002 Electronic Connector Terminal Block,cable Mount,plug,2 Contacts,skt Rohs Compliant Molex
Termination Screw Screw
Unlock Full Specs
to access all available technical data