Molex Headers, Plugs and Sockets 395077512

Description
"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395077512-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395077512-ND
Headers, Plugs and Sockets 0395077512-ND
"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)"

"12 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395077512-ND
Product Name Headers, Plugs and Sockets
Geometry 270°
Unlock Full Specs
to access all available technical data

Similar Products

 - 321Y078FXX - Powell Electronics, Inc.
Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details