Molex Terminal Block,pcb Mount,recept,3 Contacts,pin,locking Rohs Compliant Molex 39506-1003

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Block,pcb Mount,recept,3 Contacts,pin,locking Rohs Compliant Molex - 03N5855 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,pcb Mount,recept,3 Contacts,pin,locking Rohs Compliant Molex
03N5855
Terminal Block,pcb Mount,recept,3 Contacts,pin,locking Rohs Compliant Molex 03N5855
Terminal Block,PCB Mount,RECEPT,3 Contacts,PIN,LOCKING RoHS Compliant: Yes

Terminal Block,PCB Mount,RECEPT,3 Contacts,PIN,LOCKING RoHS Compliant: Yes

Supplier's Site
Pin Header, Eurostyle, 3Pos, 3.5Mm; Product Range Molex - 20M7131 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 3Pos, 3.5Mm; Product Range Molex
20M7131
Pin Header, Eurostyle, 3Pos, 3.5Mm; Product Range Molex 20M7131
PIN HEADER, EUROSTYLE, 3POS, 3.5MM; Product Range:39356 Series; No. of Contacts:3Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:BlackRoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 3POS, 3.5MM; Product Range:39356 Series; No. of Contacts:3Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39506-1003 03N5855 20M7131
Product Name Terminal Block,pcb Mount,recept,3 Contacts,pin,locking Rohs Compliant Molex Pin Header, Eurostyle, 3Pos, 3.5Mm; Product Range Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22058-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details