Molex Pin Header, Eurostyle, 6Pos, 3.5Mm; Gender Molex 39505-1006

Description
PIN HEADER, EUROSTYLE, 6POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:-; Product Range:39354 Series; Body Material:Polyamide 4/6; Colour:Black RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 6POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:-; Product Range:39354 Series; Body Material:Polyamide 4/6; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 6Pos, 3.5Mm; Gender Molex - 20M7126 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 6Pos, 3.5Mm; Gender Molex
20M7126
Pin Header, Eurostyle, 6Pos, 3.5Mm; Gender Molex 20M7126
PIN HEADER, EUROSTYLE, 6POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:-; Rated Voltage:-; Block Orientation:-; Product Range:39354 Series; Body Material:Polyamide 4/6; Colour:Black RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 6POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:-; Rated Voltage:-; Block Orientation:-; Product Range:39354 Series; Body Material:Polyamide 4/6; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M7126
Product Name Pin Header, Eurostyle, 6Pos, 3.5Mm; Gender Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - 103310-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
8+2 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M2-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Housing Connector, Header, 15Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6194 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details