PIN HEADER, EUROSTYLE, 2POS, 3.5MM; Product Range:39354 Series; No. of Contacts:2Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:BlackRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20M7122 |
| Product Name | Pin Header, Eurostyle, 2Pos, 3.5Mm; Product Range Molex |
| Mounting | PCB Mount |