TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions
Pluggable Terminal Blocks EURO 3.5MM 6 CIRCUIT HOR PLUG W/ SCREWS
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 21M3123 | 39504-0006 |
| Product Name | Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Molex | Pluggable Terminal Blocks |
| North American | 30 to 16 AWG | 30 to 16 AWG |
| Current Rating | 8 amps | 8 amps |
| Termination Options | Through Hole | |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Pluggable Terminal Blocks |