Molex Pluggable Terminal Blocks 39504-0004

Description
Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT HOR PLUG W/ SCREWS
Datasheet
Description
Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT HOR PLUG W/ SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39504-0004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39504-0004
Pluggable Terminal Blocks 39504-0004
Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT HOR PLUG W/ SCREWS

Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT HOR PLUG W/ SCREWS

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Molex - 21M3121 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Molex
21M3121
Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Molex 21M3121
TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:8A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:8A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39504-0004 21M3121
Product Name Pluggable Terminal Blocks Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Molex
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details