Molex 3.5Mm Euro Plug Ra Blk Me 2Ckt Molex 39504-0002

Description
3.5MM EURO PLUG RA BLK ME 2CKT
Datasheet
Description
3.5MM EURO PLUG RA BLK ME 2CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Euro Plug Ra Blk Me 2Ckt Molex - 03N5812 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Euro Plug Ra Blk Me 2Ckt Molex
03N5812
3.5Mm Euro Plug Ra Blk Me 2Ckt Molex 03N5812
3.5MM EURO PLUG RA BLK ME 2CKT

3.5MM EURO PLUG RA BLK ME 2CKT

Supplier's Site
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Molex - 21M3119 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Molex
21M3119
Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Molex 21M3119
TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:8A; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:8A; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 03N5812 21M3119
Product Name 3.5Mm Euro Plug Ra Blk Me 2Ckt Molex Terminal Block, Pluggable, 2Pos, 16Awg; Pitch Spacing Molex
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Mini Receptacle - 888N-M5AFA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCA-FL2G-S-05 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details