Molex Terminal Blocks - 39503-7008 39503-7008

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979993-39503-7008 Packaging: Bulk Number of Positions: 8 Number of Levels: 1 Pitch: 3.5052 mm Color: Green Number of Rows: 1 Termination: Screw Number of Contacts: 8 Number of Circuits: 8 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Current: 8 A Categories: Terminal Blocks Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 30 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 8
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979993-39503-7008 Packaging: Bulk Number of Positions: 8 Number of Levels: 1 Pitch: 3.5052 mm Color: Green Number of Rows: 1 Termination: Screw Number of Contacts: 8 Number of Circuits: 8 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Current: 8 A Categories: Terminal Blocks Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 30 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39503-7008 - 979993-39503-7008 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39503-7008
979993-39503-7008
Terminal Blocks - 39503-7008 979993-39503-7008
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979993-39503-7008 Packaging: Bulk Number of Positions: 8 Number of Levels: 1 Pitch: 3.5052 mm Color: Green Number of Rows: 1 Termination: Screw Number of Contacts: 8 Number of Circuits: 8 Voltage: 300 V Orientation: Vertical Contact Plating: Tin Current: 8 A Categories: Terminal Blocks Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 115 °C Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Wire Gauge (Max): 30 AWG Wire Gauge (Min): 16 AWG Number of Positions Per Level: 8

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979993-39503-7008
Packaging: Bulk
Number of Positions: 8
Number of Levels: 1
Pitch: 3.5052 mm
Color: Green
Number of Rows: 1
Termination: Screw
Number of Contacts: 8
Number of Circuits: 8
Voltage: 300 V
Orientation: Vertical
Contact Plating: Tin
Current: 8 A
Categories: Terminal Blocks
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 115 °C
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 16 AWG
Number of Positions Per Level: 8

Buy Now
3.50Mm Euro Plug Vert Rwe Grn 8Ckt Molex - 59R2577 - Newark, An Avnet Company
Chicago, IL, United States
3.50Mm Euro Plug Vert Rwe Grn 8Ckt Molex
59R2577
3.50Mm Euro Plug Vert Rwe Grn 8Ckt Molex 59R2577
3.50MM EURO PLUG VERT RWE GRN 8CKT

3.50MM EURO PLUG VERT RWE GRN 8CKT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 979993-39503-7008 59R2577
Product Name Terminal Blocks - 39503-7008 3.50Mm Euro Plug Vert Rwe Grn 8Ckt Molex
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details