Molex Pluggable Terminal Blocks 39503-2006

Description
Pluggable Terminal Blocks 3.50MM EURO PLUG VER UG VERT RWE BLK 6CKT
Datasheet
Description
Pluggable Terminal Blocks 3.50MM EURO PLUG VER UG VERT RWE BLK 6CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39503-2006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39503-2006
Pluggable Terminal Blocks 39503-2006
Pluggable Terminal Blocks 3.50MM EURO PLUG VER UG VERT RWE BLK 6CKT

Pluggable Terminal Blocks 3.50MM EURO PLUG VER UG VERT RWE BLK 6CKT

Buy Now Datasheet
Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Molex - 03N5797 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Molex
03N5797
Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Molex 03N5797
TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.31mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39503-2006 03N5797
Product Name Pluggable Terminal Blocks Terminal Block, Pluggable, 6Pos, 16Awg; Pitch Spacing Molex
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2868.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/10-D
North American 18 AWG
View Details
Fuse terminal block - 2002-1611/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details