Molex Terminal Blocks - 39502-1012 39502-1012

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146478-39502-1012 Number of Positions: 12 Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 300 V Current Rating: 8 A Number of Contacts: 12 Length: 43.4 mm Housing Material: Polyamide Number of Circuits: 12 Orientation: Horizontal Contact Plating: Tin Housing Color: Black Contact Resistance: 8 mΩ Height: 6.9 mm Width: 9.2 mm Categories: Terminal Blocks Insulation Resistance: 500 MΩ Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536694040 REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146478-39502-1012 Number of Positions: 12 Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 300 V Current Rating: 8 A Number of Contacts: 12 Length: 43.4 mm Housing Material: Polyamide Number of Circuits: 12 Orientation: Horizontal Contact Plating: Tin Housing Color: Black Contact Resistance: 8 mΩ Height: 6.9 mm Width: 9.2 mm Categories: Terminal Blocks Insulation Resistance: 500 MΩ Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536694040 REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 39502-1012 - 1146478-39502-1012 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 39502-1012
1146478-39502-1012
Terminal Blocks - 39502-1012 1146478-39502-1012
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146478-39502-1012 Number of Positions: 12 Pitch: 3.5 mm Color: Black Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 300 V Current Rating: 8 A Number of Contacts: 12 Length: 43.4 mm Housing Material: Polyamide Number of Circuits: 12 Orientation: Horizontal Contact Plating: Tin Housing Color: Black Contact Resistance: 8 mΩ Height: 6.9 mm Width: 9.2 mm Categories: Terminal Blocks Insulation Resistance: 500 MΩ Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536694040 REACH SVHC: No SVHC ELV: Compliant Flammability Rating: UL94 V-0 Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146478-39502-1012
Number of Positions: 12
Pitch: 3.5 mm
Color: Black
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 300 V
Current Rating: 8 A
Number of Contacts: 12
Length: 43.4 mm
Housing Material: Polyamide
Number of Circuits: 12
Orientation: Horizontal
Contact Plating: Tin
Housing Color: Black
Contact Resistance: 8 mΩ
Height: 6.9 mm
Width: 9.2 mm
Categories: Terminal Blocks
Insulation Resistance: 500 MΩ
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694040
REACH SVHC: No SVHC
ELV: Compliant
Flammability Rating: UL94 V-0
Max Operating Temperature: 105 °C

Buy Now
Terminal Blocks PCB Mount & Pluggable - 39502-1012 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks PCB Mount & Pluggable
39502-1012
Terminal Blocks PCB Mount & Pluggable 39502-1012
3.5MM EURO HEADER RA BLK 12CKT

3.5MM EURO HEADER RA BLK 12CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1146478-39502-1012 39502-1012 39502-1012
Product Name Terminal Blocks - 39502-1012 Terminal Blocks PCB Mount & Pluggable
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products