Molex Terminal Block, Header, 12Pos, Th, R/a; Gender Molex 39502-1012

Description
TERMINAL BLOCK, HEADER, 12POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39502 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39502 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Th, R/a; Gender Molex - 20M7118 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th, R/a; Gender Molex
20M7118
Terminal Block, Header, 12Pos, Th, R/a; Gender Molex 20M7118
TERMINAL BLOCK, HEADER, 12POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39502 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, TH, R/A; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M7118
Product Name Terminal Block, Header, 12Pos, Th, R/a; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103336-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - G125-MH11605L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Conn, Header, 10Pos, 2Row, 2Mm, Th Rohs Compliant Amphenol Communications Solutions - 26AK4754 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details