Molex Pin Header, Eurostyle, 5Pos, 3.5Mm; Product Range Molex 39502-1005

Description
PIN HEADER, EUROSTYLE, 5POS, 3.5MM; Product Range:39355 Series; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 5POS, 3.5MM; Product Range:39355 Series; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 5Pos, 3.5Mm; Product Range Molex - 20M7113 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 5Pos, 3.5Mm; Product Range Molex
20M7113
Pin Header, Eurostyle, 5Pos, 3.5Mm; Product Range Molex 20M7113
PIN HEADER, EUROSTYLE, 5POS, 3.5MM; Product Range:39355 Series; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:BlackRoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 5POS, 3.5MM; Product Range:39355 Series; No. of Contacts:5Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M7113
Product Name Pin Header, Eurostyle, 5Pos, 3.5Mm; Product Range Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220015-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details