Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038969-39502-1004
Packaging: Bulk
Number of Positions: 4
Pitch: 3.5 mm
Color: Black
Connector Type: Terminal Block
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 300 V
Current Rating: 8 A
Number of Contacts: 4
Length: 15.4 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Horizontal
Contact Plating: Tin
Housing Color: Black
Body Material: Polyamide
Contact Resistance: 8 mΩ
Width: 9.2 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): MCTE-03A04; 39357-0004; 284514-4; 284512-4; 1945119; 1986718-4; 03950110040395021004
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
REACH SVHC: Unknown
ELV: Compliant
Flammability Rating: UL94 V-0
Connector
3.5MM EURO HEADER RA BLK 4CKT ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1038969-39502-1004 | 39502-1004 | 28AC9232 |
| Product Name | Terminal Blocks - 39502-1004 | 3.5Mm Euro Header Ra Blk 4Ckt Rohs Compliant Molex | |
| Termination | Solder |