TERMINAL BLOCK,PCB MOUNT,RECEPT,3 CONTACTS,PIN ROHS COMPLIANT: YES
Pluggable Terminal Blocks 3.5MM HOR PCB HDR 3 CIRCUITS
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 20M7111 | 39502-1003 |
| Product Name | Terminal Block,pcb Mount,recept,3 Contacts,pin Rohs Compliant Molex | Pluggable Terminal Blocks |
| Mounting Options | PCB | |
| Termination Options | Through Hole | |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 3 |