Molex Terminal Block,pcb Mount,recept,2 Contacts,pin Rohs Compliant Molex 39502-1002

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Block,pcb Mount,recept,2 Contacts,pin Rohs Compliant Molex - 03N5770 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,pcb Mount,recept,2 Contacts,pin Rohs Compliant Molex
03N5770
Terminal Block,pcb Mount,recept,2 Contacts,pin Rohs Compliant Molex 03N5770
Terminal Block,PCB Mount,RECEPT,2 Contacts,PIN RoHS Compliant: Yes

Terminal Block,PCB Mount,RECEPT,2 Contacts,PIN RoHS Compliant: Yes

Supplier's Site
Pin Header, Eurostyle, 2Pos, 3.5Mm; Product Range Molex - 20M7110 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 2Pos, 3.5Mm; Product Range Molex
20M7110
Pin Header, Eurostyle, 2Pos, 3.5Mm; Product Range Molex 20M7110
PIN HEADER, EUROSTYLE, 2POS, 3.5MM; Product Range:39355 Series; No. of Contacts:2Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:BlackRoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 2POS, 3.5MM; Product Range:39355 Series; No. of Contacts:2Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39502-1002 03N5770 20M7110
Product Name Terminal Block,pcb Mount,recept,2 Contacts,pin Rohs Compliant Molex Pin Header, Eurostyle, 2Pos, 3.5Mm; Product Range Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details