Molex Pin Header, Eurostyle, 10Pos, 3.5Mm; Product Range Molex 39501-1010

Description
PIN HEADER, EUROSTYLE, 10POS, 3.5MM; Product Range:39353 Series; No. of Contacts:10Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 10POS, 3.5MM; Product Range:39353 Series; No. of Contacts:10Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 10Pos, 3.5Mm; Product Range Molex - 20M7108 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 10Pos, 3.5Mm; Product Range Molex
20M7108
Pin Header, Eurostyle, 10Pos, 3.5Mm; Product Range Molex 20M7108
PIN HEADER, EUROSTYLE, 10POS, 3.5MM; Product Range:39353 Series; No. of Contacts:10Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 10POS, 3.5MM; Product Range:39353 Series; No. of Contacts:10Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M7108
Product Name Pin Header, Eurostyle, 10Pos, 3.5Mm; Product Range Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Socket, Adapter - 9482 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male R/A Connector for HLF100 Cable - ET-SMRA-14 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details