Molex Terminal Block, Header, 4Pos, Th; Gender Molex 39501-1004

Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:Eurostyle ESE 39501 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:Eurostyle ESE 39501 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, Th; Gender Molex - 54AH7903 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Molex
54AH7903
Terminal Block, Header, 4Pos, Th; Gender Molex 54AH7903
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:Eurostyle ESE 39501 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:Eurostyle ESE 39501 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54AH7903
Product Name Terminal Block, Header, 4Pos, Th; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS13405F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102100-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details