Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39501-1004 |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Through Hole |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 4 |
| Contacts Pitch | 3.50 mm (0.14 inches) |