Pluggable Terminal Blocks EURO 3.5MM 3 CIRCUIT VERT PCB HEADER
TERMINAL BLOCK,PCB MOUNT,RECEPT,3 CONTACTS,PIN ROHS COMPLIANT: YES
TERMINAL BLOCK, HEADER, 3POS, TH ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 39501-1003 | 20M7102 | 99AJ5862 |
| Product Name | Pluggable Terminal Blocks | Terminal Block,pcb Mount,recept,3 Contacts,pin Rohs Compliant Molex | Terminal Block, Header, 3Pos, Th Rohs Compliant Molex |
| Termination Options | Through Hole | ||
| Approvals | VDE Component Mark; RoHS Compliant | ||
| Terminal Block Type | Pluggable Terminal Blocks | ||
| # of Contacts | 3 | ||
| Contacts Pitch | 3.50 mm (0.14 inches) |