Manufacturer: Molex, LLC
Win Source Part Number: 880807-0395000006
Series: Eurostyle ESE 39500
Operating Temperature Range: -40°C ~ 115°C
Features: 6 Position Terminal Block Plug, Female Sockets 0.138" (3.50mm) - 180° Free Hanging (In-Line)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 039500
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Other Part Number: 039500-0006, 039500-0006-E, 0395000006-E, 39500-0006, 39500-0006-E, 395000006, 395000006-E, WM7736
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 880807-0395000006 |
| Product Name | Unclassified - 0395000006 |