Molex Terminal Blocks - Headers, Plugs and Sockets 395000004

Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - WM7734-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
WM7734-ND
Terminal Blocks - Headers, Plugs and Sockets WM7734-ND
TERM BLOCK PLUG 4POS STR 3.5MM

TERM BLOCK PLUG 4POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 534541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
534541
Pluggable Terminal Blocks 534541
3.5MM EURO PLUG RA BLK 4CKT

3.5MM EURO PLUG RA BLK 4CKT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number WM7734-ND 534541
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug Terminal Plug
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.069 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 6 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6804 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details