Molex 3.5Mm Euro Plug Ra Grn 10A 13Ckt Molex 39500-5113

Description
3.5MM EURO PLUG RA GRN 10A 13CKT
Description
3.5MM EURO PLUG RA GRN 10A 13CKT

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Euro Plug Ra Grn 10A 13Ckt Molex - 59R2338 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Euro Plug Ra Grn 10A 13Ckt Molex
59R2338
3.5Mm Euro Plug Ra Grn 10A 13Ckt Molex 59R2338
3.5MM EURO PLUG RA GRN 10A 13CKT

3.5MM EURO PLUG RA GRN 10A 13CKT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59R2338
Product Name 3.5Mm Euro Plug Ra Grn 10A 13Ckt Molex
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details