Molex Pluggable Terminal Blocks 39500-0617

Description
Pluggable Terminal Blocks 3.5MM EURO PLUG RA B RA BLK 10A AU 17CKT
Datasheet
Description
Pluggable Terminal Blocks 3.5MM EURO PLUG RA B RA BLK 10A AU 17CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39500-0617 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39500-0617
Pluggable Terminal Blocks 39500-0617
Pluggable Terminal Blocks 3.5MM EURO PLUG RA B RA BLK 10A AU 17CKT

Pluggable Terminal Blocks 3.5MM EURO PLUG RA B RA BLK 10A AU 17CKT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39500-0617
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2847.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7646-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details