Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 18 CIRCUITS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 39500-0018 |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; RoHS Compliant |
| Terminal Block Type | Pluggable Terminal Blocks |
| # of Contacts | 18 |
| Contacts Pitch | 3.50 mm (0.14 inches) |