Molex Pluggable Terminal Blocks 39500-0010

Description
Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 10 CIRCUITS
Datasheet
Description
Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 10 CIRCUITS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39500-0010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39500-0010
Pluggable Terminal Blocks 39500-0010
Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 10 CIRCUITS

Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 10 CIRCUITS

Buy Now Datasheet
Terminal Blocks - 39500-0010 - ODG (Origin Data Global)
Shenzhen, China
Terminal Blocks
39500-0010
Terminal Blocks 39500-0010
Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 10 CIRCUITS

Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 10 CIRCUITS

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Terminal Blocks Terminal Blocks
Product Number 39500-0010 39500-0010
Product Name Pluggable Terminal Blocks Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details