Molex Pluggable Terminal Blocks 39500-0005

Description
Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 5 CIRCUITS
Datasheet
Description
Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 5 CIRCUITS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39500-0005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39500-0005
Pluggable Terminal Blocks 39500-0005
Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 5 CIRCUITS

Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 5 CIRCUITS

Buy Now Datasheet
Terminal Block,cable Mount,plug,5 Contacts,skt,guide Slot Rohs Compliant Molex - 03N5708 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,cable Mount,plug,5 Contacts,skt,guide Slot Rohs Compliant Molex
03N5708
Terminal Block,cable Mount,plug,5 Contacts,skt,guide Slot Rohs Compliant Molex 03N5708
TERMINAL BLOCK,CABLE MOUNT,PLUG,5 CONTACTS,SKT,GUIDE SLOT ROHS COMPLIANT: YES

TERMINAL BLOCK,CABLE MOUNT,PLUG,5 CONTACTS,SKT,GUIDE SLOT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Molex - 39AH6178 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Molex
39AH6178
Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Molex 39AH6178
TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):30AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:5Ways; Wire Size (AWG):30AWG to 16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:8A; Rated Voltage:300V; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 39500-0005 03N5708 39AH6178
Product Name Pluggable Terminal Blocks Terminal Block,cable Mount,plug,5 Contacts,skt,guide Slot Rohs Compliant Molex Terminal Block, Pluggable, 5Pos, 16Awg; Pitch Spacing Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 5
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers