TERMINAL BLOCK, PLUGGABLE, 4POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions
Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 4CIRCUITS
Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 4CIRCUITS
| Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 21M3113 | 39500-0004 | 39500-0004 |
| Product Name | Terminal Block, Pluggable, 4Pos, 16Awg; Pitch Spacing Molex | Terminal Blocks | Pluggable Terminal Blocks |
| North American | 30 to 16 AWG | 24 to 16 AWG | |
| Voltage Rating | 300 volts | 300 volts | |
| Current Rating | 8 amps | 8 amps | |
| Mounting Options | 35 mm DIN Rail | ||
| Approvals | VDE Component Mark; RoHS Compliant |