Molex Pluggable Terminal Blocks 39500-0003

Description
Molex 39500-0003
Request a Quote Datasheet
Description
Molex 39500-0003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1790618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1790618
Pluggable Terminal Blocks 1790618
Molex 39500-0003

Molex 39500-0003

Supplier's Site
Pluggable Terminal Blocks - 1789640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1789640
Pluggable Terminal Blocks 1789640
Molex 39500-0003

Molex 39500-0003

Supplier's Site
Pluggable Terminal Blocks - 1790618P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1790618P
Pluggable Terminal Blocks 1790618P
Molex 39500-0003

Molex 39500-0003

Supplier's Site
Terminal Block Eurostyle, 3 Position, 24-16Awg; Pitch Spacing Molex - 21M3112 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 3 Position, 24-16Awg; Pitch Spacing Molex
21M3112
Terminal Block Eurostyle, 3 Position, 24-16Awg; Pitch Spacing Molex 21M3112
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 24-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 3 POSITION, 24-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Molex - 08AK8264 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Molex
08AK8264
Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Molex 08AK8264
TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES

TERMINAL BLOCK, PLUGGABLE, 3WAY, 16AWG ROHS COMPLIANT: YES

Supplier's Site
Pluggable Terminal Blocks - 39500-0003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39500-0003
Pluggable Terminal Blocks 39500-0003
Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 3 CIRCUITS

Pluggable Terminal Blocks EURO 3.5MM HOR PLUG 3 CIRCUITS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1790618 1790618P 21M3112 08AK8264 39500-0003
Product Name Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Block Eurostyle, 3 Position, 24-16Awg; Pitch Spacing Molex Terminal Block, Pluggable, 3Way, 16Awg Rohs Compliant Molex Pluggable Terminal Blocks
Mounting Options PCB; Cable mount
Termination Options Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.005 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers
Double potential terminal block - 2000-2141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details