Molex Terminal Block, 4.00MM PCB HEADER ASSY 6 CKT 39485-0006

Description
The new 4.00 mm (0.157") pitch positive-locking terminal block connection system from Molex takes our already popular and patented design to the next level. Modeled after our Eurostyle™ Series 39980, 5.08 mm (0.200") pitch and Eurostyle Series 39990, 5.00 mm (0.197") pitch products, this 4.00 mm (0.157") pitch system performs exactly the same as its larger relatives but takes up less space on the board. Features: Low-Profile Design Provides a Mated Mounting Height That Is 25% Shorter Than a Standard 5.00 mm (0.197") Pitch Vertical Plug/Header Mated Pair Positive-Locking Design Requires a Screwdriver to Unmate the Plug from the Header Ensuring a Secure Connection in Vibration-Prone Applications and Reduces the Overall Space Required on the Board By Eliminating the Need for Traditional Mounting Ends PCB Headers Are Molded from High-Temperature Glass-Filled PA46 Nylon to Withstand Reflow-Solder Temperatures, Which Eliminates the Need for a Secondary Wave- Solder Process
Description
The new 4.00 mm (0.157") pitch positive-locking terminal block connection system from Molex takes our already popular and patented design to the next level. Modeled after our Eurostyle™ Series 39980, 5.08 mm (0.200") pitch and Eurostyle Series 39990, 5.00 mm (0.197") pitch products, this 4.00 mm (0.157") pitch system performs exactly the same as its larger relatives but takes up less space on the board. Features: Low-Profile Design Provides a Mated Mounting Height That Is 25% Shorter Than a Standard 5.00 mm (0.197") Pitch Vertical Plug/Header Mated Pair Positive-Locking Design Requires a Screwdriver to Unmate the Plug from the Header Ensuring a Secure Connection in Vibration-Prone Applications and Reduces the Overall Space Required on the Board By Eliminating the Need for Traditional Mounting Ends PCB Headers Are Molded from High-Temperature Glass-Filled PA46 Nylon to Withstand Reflow-Solder Temperatures, Which Eliminates the Need for a Secondary Wave- Solder Process

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 4.00MM PCB HEADER ASSY 6 CKT - 70191529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, 4.00MM PCB HEADER ASSY 6 CKT
70191529
Terminal Block, 4.00MM PCB HEADER ASSY 6 CKT 70191529
The new 4.00 mm (0.157") pitch positive-locking terminal block connection system from Molex takes our already popular and patented design to the next level. Modeled after our Eurostyle™ Series 39980, 5.08 mm (0.200") pitch and Eurostyle Series 39990, 5.00 mm (0.197") pitch products, this 4.00 mm (0.157") pitch system performs exactly the same as its larger relatives but takes up less space on the board. Features: Low-Profile Design Provides a Mated Mounting Height That Is 25% Shorter Than a Standard 5.00 mm (0.197") Pitch Vertical Plug/Header Mated Pair Positive-Locking Design Requires a Screwdriver to Unmate the Plug from the Header Ensuring a Secure Connection in Vibration-Prone Applications and Reduces the Overall Space Required on the Board By Eliminating the Need for Traditional Mounting Ends PCB Headers Are Molded from High-Temperature Glass-Filled PA46 Nylon to Withstand Reflow-Solder Temperatures, Which Eliminates the Need for a Secondary Wave- Solder Process

The new 4.00 mm (0.157") pitch positive-locking terminal block connection system from Molex takes our already popular and patented design to the next level. Modeled after our Eurostyle™ Series 39980, 5.08 mm (0.200") pitch and Eurostyle Series 39990, 5.00 mm (0.197") pitch products, this 4.00 mm (0.157") pitch system performs exactly the same as its larger relatives but takes up less space on the board.
Features:

  • Low-Profile Design Provides a Mated Mounting Height That Is 25% Shorter Than a Standard 5.00 mm (0.197") Pitch Vertical Plug/Header Mated Pair
  • Positive-Locking Design Requires a Screwdriver to Unmate the Plug from the Header Ensuring a Secure Connection in Vibration-Prone Applications and Reduces the Overall Space Required on the Board By Eliminating the Need for Traditional Mounting Ends
  • PCB Headers Are Molded from High-Temperature Glass-Filled PA46 Nylon to Withstand Reflow-Solder Temperatures, Which Eliminates the Need for a Secondary Wave- Solder Process
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70191529
Product Name Terminal Block, 4.00MM PCB HEADER ASSY 6 CKT
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details