Molex Terminal Block,2 Contacts,0.25 Pitch,pc Tail Terminal Molex 39380-0102

Description
Terminal Block,2 Contacts,0.25 Pitch,PC TAIL Terminal
Datasheet
Description
Terminal Block,2 Contacts,0.25 Pitch,PC TAIL Terminal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block,2 Contacts,0.25 Pitch,pc Tail Terminal Molex - 03N5668 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block,2 Contacts,0.25 Pitch,pc Tail Terminal Molex
03N5668
Terminal Block,2 Contacts,0.25 Pitch,pc Tail Terminal Molex 03N5668
Terminal Block,2 Contacts,0.25 Pitch,PC TAIL Terminal

Terminal Block,2 Contacts,0.25 Pitch,PC TAIL Terminal

Supplier's Site
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Molex - 01J7820 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Molex
01J7820
Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Molex 01J7820
TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 2POS, 10AWG; Pitch Spacing:6.35mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 03N5668 01J7820
Product Name Terminal Block,2 Contacts,0.25 Pitch,pc Tail Terminal Molex Tb, Wire To Brd, 2Pos, 10Awg; Pitch Spacing Molex
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Connector - SALE-8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details