Molex Pluggable Terminal Blocks 39374-0905

Description
Pluggable Terminal Blocks SR BTS 7.5MM 5 ASY S 5MM 5 ASY ST PLUG FE
Datasheet
Description
Pluggable Terminal Blocks SR BTS 7.5MM 5 ASY S 5MM 5 ASY ST PLUG FE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39374-0905 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39374-0905
Pluggable Terminal Blocks 39374-0905
Pluggable Terminal Blocks SR BTS 7.5MM 5 ASY S 5MM 5 ASY ST PLUG FE

Pluggable Terminal Blocks SR BTS 7.5MM 5 ASY S 5MM 5 ASY ST PLUG FE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39374-0905
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 5
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2843.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Component Terminal Block with Diode - 2002-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details