Molex Pluggable Terminal Blocks 39374-0902

Description
Pluggable Terminal Blocks SR BTS 7.5MM 2 ASY S 5MM 2 ASY ST PLUG FE
Datasheet
Description
Pluggable Terminal Blocks SR BTS 7.5MM 2 ASY S 5MM 2 ASY ST PLUG FE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39374-0902 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39374-0902
Pluggable Terminal Blocks 39374-0902
Pluggable Terminal Blocks SR BTS 7.5MM 2 ASY S 5MM 2 ASY ST PLUG FE

Pluggable Terminal Blocks SR BTS 7.5MM 2 ASY S 5MM 2 ASY ST PLUG FE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39374-0902
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIMXX9P2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers