Molex Pluggable Terminal Blocks 39374-0812

Description
Pluggable Terminal Blocks SR BTS 7.5MM 12 ASY MM 12 ASY ST PLUG RE
Datasheet
Description
Pluggable Terminal Blocks SR BTS 7.5MM 12 ASY MM 12 ASY ST PLUG RE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39374-0812 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39374-0812
Pluggable Terminal Blocks 39374-0812
Pluggable Terminal Blocks SR BTS 7.5MM 12 ASY MM 12 ASY ST PLUG RE

Pluggable Terminal Blocks SR BTS 7.5MM 12 ASY MM 12 ASY ST PLUG RE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39374-0812
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 12
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Double-deck terminal block - Through terminal block - 2002-2404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers