Molex Pluggable Terminal Blocks 39374-0808

Description
Pluggable Terminal Blocks SR BTS 7.5MM 8 ASY MM 8 ASY ST PLUG RE
Datasheet
Description
Pluggable Terminal Blocks SR BTS 7.5MM 8 ASY MM 8 ASY ST PLUG RE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39374-0808 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39374-0808
Pluggable Terminal Blocks 39374-0808
Pluggable Terminal Blocks SR BTS 7.5MM 8 ASY MM 8 ASY ST PLUG RE

Pluggable Terminal Blocks SR BTS 7.5MM 8 ASY MM 8 ASY ST PLUG RE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39374-0808
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 8
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details