Molex Pluggable Terminal Blocks 39374-0802

Description
Pluggable Terminal Blocks SR BTS 7.5MM 2 ASY S 5MM 2 ASY ST PLUG RE
Datasheet
Description
Pluggable Terminal Blocks SR BTS 7.5MM 2 ASY S 5MM 2 ASY ST PLUG RE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39374-0802 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39374-0802
Pluggable Terminal Blocks 39374-0802
Pluggable Terminal Blocks SR BTS 7.5MM 2 ASY S 5MM 2 ASY ST PLUG RE

Pluggable Terminal Blocks SR BTS 7.5MM 2 ASY S 5MM 2 ASY ST PLUG RE

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39374-0802
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 2
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2709 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers