Molex Pluggable Terminal Blocks 39373-0004

Description
Pluggable Terminal Blocks SR HDR 7.5MM 4 ASY R R HDR 7.5MM 4 ASY RA
Datasheet
Description
Pluggable Terminal Blocks SR HDR 7.5MM 4 ASY R R HDR 7.5MM 4 ASY RA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39373-0004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39373-0004
Pluggable Terminal Blocks 39373-0004
Pluggable Terminal Blocks SR HDR 7.5MM 4 ASY R R HDR 7.5MM 4 ASY RA

Pluggable Terminal Blocks SR HDR 7.5MM 4 ASY R R HDR 7.5MM 4 ASY RA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39373-0004
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 4
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.203 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Through terminal block - 2002-2703 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers