Molex Pluggable Terminal Blocks 39372-0007

Description
Pluggable Terminal Blocks SR HDR 7.5MM 7 ASY S R HDR 7.5MM 7 ASY ST
Datasheet
Description
Pluggable Terminal Blocks SR HDR 7.5MM 7 ASY S R HDR 7.5MM 7 ASY ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39372-0007 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39372-0007
Pluggable Terminal Blocks 39372-0007
Pluggable Terminal Blocks SR HDR 7.5MM 7 ASY S R HDR 7.5MM 7 ASY ST

Pluggable Terminal Blocks SR HDR 7.5MM 7 ASY S R HDR 7.5MM 7 ASY ST

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39372-0007
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 7
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 2 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6775 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Through terminal block - 2000-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details