Molex Pluggable Terminal Blocks 39372-0005

Description
Pluggable Terminal Blocks SR HDR 7.5MM 5 ASY S R HDR 7.5MM 5 ASY ST
Datasheet
Description
Pluggable Terminal Blocks SR HDR 7.5MM 5 ASY S R HDR 7.5MM 5 ASY ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39372-0005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39372-0005
Pluggable Terminal Blocks 39372-0005
Pluggable Terminal Blocks SR HDR 7.5MM 5 ASY S R HDR 7.5MM 5 ASY ST

Pluggable Terminal Blocks SR HDR 7.5MM 5 ASY S R HDR 7.5MM 5 ASY ST

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39372-0005
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 5
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15317 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 24
Body Material Glass Epoxy
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details