Molex Pluggable Terminal Blocks 39372-0004

Description
Pluggable Terminal Blocks SR HDR 7.5MM 4 ASY S R HDR 7.5MM 4 ASY ST
Datasheet
Description
Pluggable Terminal Blocks SR HDR 7.5MM 4 ASY S R HDR 7.5MM 4 ASY ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39372-0004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39372-0004
Pluggable Terminal Blocks 39372-0004
Pluggable Terminal Blocks SR HDR 7.5MM 4 ASY S R HDR 7.5MM 4 ASY ST

Pluggable Terminal Blocks SR HDR 7.5MM 4 ASY S R HDR 7.5MM 4 ASY ST

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39372-0004
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 4
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Fuse terminal block - 2002-1711/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details