Molex Pluggable Terminal Blocks 39371-0010

Description
Pluggable Terminal Blocks SR BTS 7.5MM 10 ASY 7.5MM 10 ASY RA PLUG
Datasheet
Description
Pluggable Terminal Blocks SR BTS 7.5MM 10 ASY 7.5MM 10 ASY RA PLUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39371-0010 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39371-0010
Pluggable Terminal Blocks 39371-0010
Pluggable Terminal Blocks SR BTS 7.5MM 10 ASY 7.5MM 10 ASY RA PLUG

Pluggable Terminal Blocks SR BTS 7.5MM 10 ASY 7.5MM 10 ASY RA PLUG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39371-0010
Product Name Pluggable Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 10
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2397.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Component Terminal Block with LED - 2001-1421/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers