Pluggable Terminal Blocks SR BTS 7.5MM 7 ASY R 7.5MM 7 ASY RA PLUG
Terminal Block,Cable Mount,PLUG,7 Contacts,SKT,GUIDE SLOT
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39371-0007 | 58J8802 |
| Product Name | Pluggable Terminal Blocks | Terminal Block,cable Mount,plug,7 Contacts,skt,guide Slot Molex |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 7 | |
| Contacts Pitch | 7.50 mm (0.30 inches) |